Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 2191U1-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 93B8864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
93B8864
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 93B8864
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93B8864
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers