Visual Communications Company, Inc. Indicator, Led Panel Mount, Green, 24V; Led Color Vcc (Visual Communications Company) 2191QU5-24V

Description
INDICATOR, LED PANEL MOUNT, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Green, 24V; Led Color Vcc (Visual Communications Company) - 05C1338 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Green, 24V; Led Color Vcc (Visual Communications Company)
05C1338
Indicator, Led Panel Mount, Green, 24V; Led Color Vcc (Visual Communications Company) 05C1338
INDICATOR, LED PANEL MOUNT, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1338
Product Name Indicator, Led Panel Mount, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
UV Emitter - MT3650W3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
LED Indication - Discrete - SLR-342VCTB7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers