Visual Communications Company, Inc. Indicator, Led Panel Mount, Green, 12V; Led Color Vcc (Visual Communications Company) 2191QU5-12V

Description
INDICATOR, LED PANEL MOUNT, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Green, 12V; Led Color Vcc (Visual Communications Company) - 97B4437 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Green, 12V; Led Color Vcc (Visual Communications Company)
97B4437
Indicator, Led Panel Mount, Green, 12V; Led Color Vcc (Visual Communications Company) 97B4437
INDICATOR, LED PANEL MOUNT, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97B4437
Product Name Indicator, Led Panel Mount, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details