Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 2191QL5-24V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 7.87mm, Green, 24V is a solid-state indicator light designed for panel mounting applications. It features a green LED and operates at a nominal voltage of 24V. The indicator is equipped with a built-in current-limiting resistor and a rectifier diode, ensuring reliable performance. The mounting hole diameter is 7.87mm, and it is supplied with a push-on speednut for easy installation. The terminals are quick-connect, made of tinned brass, and measure .187 x .020 inches. The lens is constructed from polycarbonate, while the housing is made of white nylon, and the bezel is polished stainless steel. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 7.87mm, Green, 24V is a solid-state indicator light designed for panel mounting applications. It features a green LED and operates at a nominal voltage of 24V. The indicator is equipped with a built-in current-limiting resistor and a rectifier diode, ensuring reliable performance. The mounting hole diameter is 7.87mm, and it is supplied with a push-on speednut for easy installation. The terminals are quick-connect, made of tinned brass, and measure .187 x .020 inches. The lens is constructed from polycarbonate, while the housing is made of white nylon, and the bezel is polished stainless steel. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) - 16M0460 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
16M0460
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 16M0460
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0460
Product Name Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Optoelectronics - LED Indication - Discrete - 1241832-SML-LXL1209SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 50 degrees
View Details
2 suppliers