Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 2191QL5-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 93K6764 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
93K6764
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 93K6764
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6764
Product Name Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details