Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 2191QL1-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 93K6762 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
93K6762
Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 93K6762
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6762
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GT PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 540 nm (5400 Å)
Viewing Angle 120 degrees
View Details