Visual Communications Company, Inc. Panel Indicator, 7.87Mm, Green, 6V; Led Color Vcc (Visual Communications Company) 2191L5-6V

Description
PANEL INDICATOR, 7.87MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.87MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.87Mm, Green, 6V; Led Color Vcc (Visual Communications Company) - 50B4273 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.87Mm, Green, 6V; Led Color Vcc (Visual Communications Company)
50B4273
Panel Indicator, 7.87Mm, Green, 6V; Led Color Vcc (Visual Communications Company) 50B4273
PANEL INDICATOR, 7.87MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes

PANEL INDICATOR, 7.87MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50B4273
Product Name Panel Indicator, 7.87Mm, Green, 6V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
View Details