Visual Communications Company, Inc. Optics - Lenses 139A-403R

Description
LENS RED PANEL MOUNT THREADED
Request a Quote Datasheet
Description
LENS RED PANEL MOUNT THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 139A-403R-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
139A-403R-ND
Optics - Lenses 139A-403R-ND
LENS RED PANEL MOUNT THREADED

LENS RED PANEL MOUNT THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 139A-403R-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 47.4mm
Lead Length 47.4 mm (1.87 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8318 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 4-2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details