Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 1092QM6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) - 62AC9632 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
62AC9632
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 62AC9632
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9632
Product Name Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-3109-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details