Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 1092QM5-12V

Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 91Y7289 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
91Y7289
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 91Y7289
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7289
Product Name Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 3000 K
Array Array
Number of Array Elements 1
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details