Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 1092QM3-125VAC

Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9998 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9998
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9998
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9998
Product Name Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241714-SML-LX1210IIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
2 suppliers