Visual Communications Company, Inc. Panel Indicator, Blue, 12V, Qc; Led Color Vcc (Visual Communications Company) 1092QD6-12V

Description
PANEL INDICATOR, BLUE, 12V, QC; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12V, QC; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12V, Qc; Led Color Vcc (Visual Communications Company) - 62AC9628 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12V, Qc; Led Color Vcc (Visual Communications Company)
62AC9628
Panel Indicator, Blue, 12V, Qc; Led Color Vcc (Visual Communications Company) 62AC9628
PANEL INDICATOR, BLUE, 12V, QC; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12V, QC; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9628
Product Name Panel Indicator, Blue, 12V, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details