Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 1092QD6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) - 62AC9629 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
62AC9629
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 62AC9629
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9629
Product Name Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - XSFBB983W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - SML-LX1206SRC-TR - 1252028-SML-LX1206SRC-TR - Win Source Electronics
View Details
4 suppliers