"LED Panel Indicator Blue Clear 125V 25mA Quick Connect - 0.187"" (4.7mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1092QD6-125VAC-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |