Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 1092QD5-125VAC

Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9996 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9996
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9996
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9996
Product Name Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details