Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 1092QD3-125VAC

Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9995 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9995
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9995
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9995
Product Name Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details