Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1092QD1-12V

Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 91Y7279 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
91Y7279
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 91Y7279
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7279
Product Name Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1638-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers