The Panel Indicator, 12.7mm, Red, 125VAC (part number 98Y9994) is part of the 1092 Series from Visual Communications Company. It features a snap-fit design for easy installation into a 0.500,Äù (12.7mm) panel hole. This indicator operates at 125VAC with a forward current of 25mA and provides a luminous intensity of 13,000 mcd, ensuring visibility in daylight conditions. Constructed with a white nylon housing and a transparent polycarbonate lens, this product is suitable for various applications including food service, transportation, industrial, maritime, and medical environments. It has a life expectancy of 100,000 hours and is compliant with RoHS and REACH requirements. The indicator is UL/cUL Listed and CSA Certified, ensuring it meets industry safety standards. For enhanced sealing against water, oil, air, and dust, an O-ring gasket (part number SPC472) can be ordered separately. The product is designed to operate within a temperature range of -40°C to +85°C (-40°F to +185°F).
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 98Y9994 |
| Product Name | Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) |
| LED Type | Red; Red |