Visual Communications Company, Inc. Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) 1092QC6-28V

Description
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) - 62AC9627 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company)
62AC9627
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) 62AC9627
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9627
Product Name Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-XX52-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers