Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 1092QC6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, Blue, 125Vac, part number 62AC9626, is a member of the 1092 Series designed for panel mounting. It features a high brightness LED that provides visibility in daylight conditions, enhancing user experience. The indicator is designed to fit into a 0.500,Äù (12.7mm) panel hole without the need for additional hardware, utilizing a snap-in mechanism. This product operates at 125VAC and has a forward current rating of 25mA, with a luminous intensity of 3.2 candela. It is constructed with a white nylon housing and a polished stainless steel bezel, ensuring durability. The indicator is compliant with RoHS and REACH requirements, and it has been designed and tested according to relevant UL and CSA standards. The 1092 Series offers various lens options, including Hi Hat, Hi Dome, Semi Dome, and Small Dome, allowing for customization based on application needs. Accessories such as speed nuts and gaskets are available separately to enhance installation and sealing capabilities. This indicator is suitable for applications in food service, transportation, industrial, maritime, medical, and automation sectors.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, Blue, 125Vac, part number 62AC9626, is a member of the 1092 Series designed for panel mounting. It features a high brightness LED that provides visibility in daylight conditions, enhancing user experience. The indicator is designed to fit into a 0.500,Äù (12.7mm) panel hole without the need for additional hardware, utilizing a snap-in mechanism. This product operates at 125VAC and has a forward current rating of 25mA, with a luminous intensity of 3.2 candela. It is constructed with a white nylon housing and a polished stainless steel bezel, ensuring durability. The indicator is compliant with RoHS and REACH requirements, and it has been designed and tested according to relevant UL and CSA standards. The 1092 Series offers various lens options, including Hi Hat, Hi Dome, Semi Dome, and Small Dome, allowing for customization based on application needs. Accessories such as speed nuts and gaskets are available separately to enhance installation and sealing capabilities. This indicator is suitable for applications in food service, transportation, industrial, maritime, medical, and automation sectors.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) - 62AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
62AC9626
Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company) 62AC9626
PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, QC; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9626
Product Name Panel Indicator, Blue, 125Vac, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details