Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 1092QC5-12V

Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 91Y7277 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
91Y7277
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 91Y7277
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7277
Product Name Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details