Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 1092QC5-125VAC

Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9993 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9993
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9993
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9993
Product Name Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
LED Indication - Discrete - 754-2096-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details