Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 1092QC3-125VAC

Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, part number 98Y9992, is a 12.7mm amber LED indicator designed for panel mounting with an operating voltage of 125VAC. It features a luminous intensity of 13,000 mcd and a forward current rating of 25mA. The indicator is constructed with a white nylon housing and a transparent polycarbonate lens, ensuring visibility in daylight conditions. It is compliant with RoHS and REACH requirements, making it suitable for various applications including food service, transportation, industrial, maritime, and medical sectors. The indicator snaps into a standard 0.500,Äù (12.7mm) mounting hole and is UL/cUL listed, ensuring safety and reliability. The product has a life expectancy of 100,000 hours, providing long-term performance.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, part number 98Y9992, is a 12.7mm amber LED indicator designed for panel mounting with an operating voltage of 125VAC. It features a luminous intensity of 13,000 mcd and a forward current rating of 25mA. The indicator is constructed with a white nylon housing and a transparent polycarbonate lens, ensuring visibility in daylight conditions. It is compliant with RoHS and REACH requirements, making it suitable for various applications including food service, transportation, industrial, maritime, and medical sectors. The indicator snaps into a standard 0.500,Äù (12.7mm) mounting hole and is UL/cUL listed, ensuring safety and reliability. The product has a life expectancy of 100,000 hours, providing long-term performance.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9992 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9992
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9992
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9992
Product Name Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers