Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1092QC1-12V

Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 91Y7273 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
91Y7273
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 91Y7273
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7273
Product Name Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details