Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 1092QC1-125VAC

Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9991 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9991
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9991
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9991
Product Name Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details