Visual Communications Company, Inc. Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) 1092QA6-28V

Description
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) - 62AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company)
62AC9624
Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company) 62AC9624
PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 28V, QC; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9624
Product Name Panel Indicator, Blue, 28V, Qc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM BLUE SMD LED - AA3021QBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers