Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 1092QA5-12V

Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 91Y7271 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
91Y7271
Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 91Y7271
LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7271
Product Name Led Indicator, Panel, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - XLMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details