Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1092QA1-12V

Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 91Y7267 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
91Y7267
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 91Y7267
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7267
Product Name Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
SOT 23 GREEN SMD LED - AM23SGD3-F - Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
4 suppliers