Visual Communications Company, Inc. Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 1092M6-28V

Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9621 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9621
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9621
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9621
Product Name Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details