Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 1092M6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9620 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9620
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9620
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9620
Product Name Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1495-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - 67-2188-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers