Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) 1092M5-28V

Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) - 91Y7266 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company)
91Y7266
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) 91Y7266
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7266
Product Name Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1510-2-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details