Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 1092M3-12V

Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) - 91Y7263 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
91Y7263
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 91Y7263
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7263
Product Name Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241906-SML-LX2832USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
View Details
3 suppliers