Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 1092M1-125VAC

Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9985 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9985
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9985
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9985
Product Name Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details