Visual Communications Company, Inc. Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 1092D6-28V

Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9618 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9618
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9618
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9618
Product Name Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBBM2CRKM2DGZ157WTR-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details