Visual Communications Company, Inc. Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) 1092D6-12V

Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9616 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9616
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9616
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9616
Product Name Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details