Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) 1092D5-28V

Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) - 91Y7260 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company)
91Y7260
Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company) 91Y7260
LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7260
Product Name Led Indicator, Panel, 12.7Mm, Green, 28V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details