Visual Communications Company, Inc. Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) 1092C6-12V

Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9613
Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9613
PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12V, WIRE LEAD; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9613
Product Name Panel Indicator, Blue, 12V, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details