Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 1092C6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9614 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9614
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9614
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9614
Product Name Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 30 degrees
View Details
2 suppliers
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details