Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Amber, 28V; Led Color Vcc (Visual Communications Company) 1092C3-28V

Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Amber, 28V; Led Color Vcc (Visual Communications Company) - 91Y7252 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Amber, 28V; Led Color Vcc (Visual Communications Company)
91Y7252
Led Indicator, Panel, 12.7Mm, Amber, 28V; Led Color Vcc (Visual Communications Company) 91Y7252
LED INDICATOR, PANEL, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, AMBER, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7252
Product Name Led Indicator, Panel, 12.7Mm, Amber, 28V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-3109-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details