Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 1092C3-125VAC

Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9980 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9980
Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9980
PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, AMBER, 125VAC; LED Color:Amber; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9980
Product Name Panel Indicator, 12.7Mm, Amber, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details