Visual Communications Company, Inc. Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 1092A6-28V

Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9612 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9612
Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9612
PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 28V, WIRE LEAD; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9612
Product Name Panel Indicator, Blue, 28V, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers