Visual Communications Company, Inc. Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 1092A6-125VAC

Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) - 62AC9611 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
62AC9611
Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company) 62AC9611
PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 125VAC, WIRE LEAD; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:3.2cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AC9611
Product Name Panel Indicator, Blue, 125Vac, Wire Lead; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1879-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers