Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 1092A5-125VAC

Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9978 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9978
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9978
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9978
Product Name Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1149306-SML-LX0603USBW-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
3 suppliers