Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 1092A3-12V

Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) - 91Y7245 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
91Y7245
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 91Y7245
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7245
Product Name Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 846-1081-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details