Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Red, 28V; Led Color Vcc (Visual Communications Company) 1092A1-28V

Description
LED INDICATOR, PANEL, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 28V; Led Color Vcc (Visual Communications Company) - 91Y7244 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 28V; Led Color Vcc (Visual Communications Company)
91Y7244
Led Indicator, Panel, 12.7Mm, Red, 28V; Led Color Vcc (Visual Communications Company) 91Y7244
LED INDICATOR, PANEL, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7244
Product Name Led Indicator, Panel, 12.7Mm, Red, 28V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details