Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1092A1-12V

Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 91Y7243 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
91Y7243
Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 91Y7243
LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7243
Product Name Led Indicator, Panel, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers