Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 1091QM5-24V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Vcc (Visual Communications Company) - 88F4882 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
88F4882
Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 88F4882
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88F4882
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SML-LX0402SUGC-TR - 112605-SML-LX0402SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details
4 suppliers