Visual Communications Company, Inc. Indicator/Display 1091QM5-12V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED COLOR:GREEN; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; COLOUR:GREEN; LENS SHAPE:ROUNDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED COLOR:GREEN; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; COLOUR:GREEN; LENS SHAPE:ROUNDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 110173411 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110173411
Indicator/Display 110173411
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED COLOR:GREEN; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; COLOUR:GREEN; LENS SHAPE:ROUNDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED COLOR:GREEN; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; COLOUR:GREEN; LENS SHAPE:ROUNDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 110173411
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393354 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details