Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 1091QM1-24V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 93K6628 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
93K6628
Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 93K6628
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6628
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular high-brightness LED lamp - SLI-343URC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers