Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 1091QM1-12V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 01C3789 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
01C3789
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 01C3789
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

Supplier's Site
LED LAMP/BULB - 110143848 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
110143848
LED LAMP/BULB 110143848
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED COLOR:RED; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; BULB SIZE:16MM; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED COLOR:RED; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; BULB SIZE:16MM; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 01C3789 110143848
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Vcc (Visual Communications Company) LED LAMP/BULB
LED Package: 16mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details